R25A15详情
Cosel R25A15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
15
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911715KN046D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
无铅
无铅
R25A15拓展信息
Cosel
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.
Cosel USA, Inc.








哦! 它是空的。