YAS5-5-W详情
Cosel YAS5-5-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
PVC
Manufacturer
Turck
Manufacturer Part Number
U0884-45
Maximum Voltage
220 VAC;220 VDC
额定电流
4 Amps
知识产权评级
IP67
长度
9.5 Meters
0个相似型号
YAS5-5-W拓展信息
YAS5-5-W详情
Cosel YAS5-5-W重要参数规格及、参数值,及相似型号如下:
Cable Types
PVC
Manufacturer
Turck
Manufacturer Part Number
U0884-45
Maximum Voltage
220 VAC;220 VDC
额定电流
4 Amps
知识产权评级
IP67
长度
9.5 Meters
YAS5-5-W拓展信息