Coto Technology 26041.201.702
- 收藏
- 对比
26041.201.702
560-26041.201.702
集成电路(IC)
--
大陆
立即发货

26041.201.702 datasheet pdf and Integrated Circuits (ICs) product details from Coto Technology stock available at utmel
1最小包装量--
26041.201.702详情
Coto Technology 26041.201.702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
26041.201.702
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GROTE & HARTMANN GMBH & CO KG
Risk Rank
5.84
Manufacturer Series
AFKPLUS
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
线端子
导线截面
1 mm2
终端性别
FEMALE
26041.201.702拓展信息
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology







哦! 它是空的。