Coto Technology 922A05C3C
- 收藏
- 对比
922A05C3C
560-922A05C3C
无类别的
--
大陆
立即发货

922A05C3C datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
922A05C3C详情
Coto Technology 922A05C3C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
922A05C3C拓展信息







哦! 它是空的。