Coto Technology C1480AWW
- 收藏
- 对比
C1480AWW
560-C1480AWW
高频(RF)继电器
--
大陆
立即发货

C1480AWW datasheet pdf and High Frequency (RF) Relays product details from Coto Technology stock available at utmel
1最小包装量--
C1480AWW详情
Coto Technology C1480AWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-38999 II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
20-35
Mating Style
Bayonet
Part # Aliases
88-443052-35T
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
系列
MS 38999 II
定位的数量
79 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
C1480AWW拓展信息
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology







哦! 它是空的。