Coto Technology CG8800
- 收藏
- 对比
CG8800
560-CG8800
无类别的
--
大陆
立即发货

CG8800 datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
CG8800详情
Coto Technology CG8800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 50
CG8800拓展信息







哦! 它是空的。