Coto Technology CR2211-5-30
- 收藏
- 对比
CR2211-5-30
560-CR2211-5-30
无类别的
--
大陆
立即发货

CR2211-5-30 datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
CR2211-5-30详情
Coto Technology CR2211-5-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
RoHS
Non-Compliant
频率
50 - 60
CR2211-5-30拓展信息







哦! 它是空的。