Coto Technology CT475685R566-HYPR-A
- 收藏
- 对比
CT475685R566-HYPR-A
560-CT475685R566-HYPR-A
无类别的
--
大陆
立即发货

CT475685R566-HYPR-A datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
CT475685R566-HYPR-A详情
Coto Technology CT475685R566-HYPR-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
17.2
Core identification
Colour
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
CT475685R566-HYPR-A拓展信息







哦! 它是空的。