Coto Technology CT47568SR566-STPR-A
- 收藏
- 对比
CT47568SR566-STPR-A
560-CT47568SR566-STPR-A
无类别的
--
大陆
立即发货

CT47568SR566-STPR-A datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
CT47568SR566-STPR-A详情
Coto Technology CT47568SR566-STPR-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
19.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
243
Min. permitted bending radius, stationary application/permanent installation
78
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
CT47568SR566-STPR-A拓展信息







哦! 它是空的。