Coto Technology GPD6000A-001B-QL231
- 收藏
- 对比
GPD6000A-001B-QL231
560-GPD6000A-001B-QL231
无类别的
--
大陆
立即发货

GPD6000A-001B-QL231 datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
GPD6000A-001B-QL231详情
Coto Technology GPD6000A-001B-QL231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
9.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
97
Min. permitted bending radius, stationary application/permanent installation
49
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GPD6000A-001B-QL231拓展信息







哦! 它是空的。