Coto Technology GPS1005
- 收藏
- 对比
GPS1005
560-GPS1005
无类别的
--
大陆
立即发货

GPS1005 datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
GPS1005详情
Coto Technology GPS1005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
17.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
129
Min. permitted bending radius, stationary application/permanent installation
69
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
RoHS
Non-Compliant
GPS1005拓展信息







哦! 它是空的。