Coto Technology HGJ2MT51231R00
- 收藏
- 对比
HGJ2MT51231R00
560-HGJ2MT51231R00
磁簧继电器
--
大陆
立即发货

HGJ2MT51231R00 datasheet pdf and Reed Relays product details from Coto Technology stock available at utmel
1最小包装量--
HGJ2MT51231R00详情
Coto Technology HGJ2MT51231R00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Unit Weight
1.136686 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
18-35
Mating Style
Bayonet
Part # Aliases
88-443251-35X
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
Qualification
EREL
MIL Type
MIL-DTL-38999 II
Shell Style#
Straight
Shell Sizes
18
系列
MS 38999 II
定位的数量
66 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
HGJ2MT51231R00拓展信息
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology







哦! 它是空的。