Coto Technology HGWM52112N01
- 收藏
- 对比
HGWM52112N01
560-HGWM52112N01
无类别的
--
大陆
立即发货

HGWM52112N01 datasheet pdf and Unclassified product details from Coto Technology stock available at utmel
1最小包装量--
HGWM52112N01详情
Coto Technology HGWM52112N01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.036438 oz
Factory Pack QuantityFactory Pack Quantity
11000
Mounting Styles
Screw
Wire Gauge Min
-
Contact Materials
Brass
Wire Gauge Max
14 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
407
包装
Reel
类型
Ring
性别
Female
子类别
Terminals
终端样式
Crimp
线规
14 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 10
产品
螺丝端子
产品类别
Terminals
HGWM52112N01拓展信息







哦! 它是空的。