Coto Technology PD1400A15
- 收藏
- 对比
PD1400A15
560-PD1400A15
磁簧继电器
--
大陆
立即发货

PD1400A15 datasheet pdf and Reed Relays product details from Coto Technology stock available at utmel
1最小包装量--
PD1400A15详情
Coto Technology PD1400A15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1 (E)
Unit Weight
0.208011 oz
Factory Pack QuantityFactory Pack Quantity
130
Mounting Styles
通孔
Insert Arrangement
E09
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
系列
HD-20
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Solder
触点性别
无插座触点
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
直角
产品类别
D-Sub Standard Connectors
PD1400A15拓展信息
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology
Coto Technology







哦! 它是空的。