CCK-6XRE
CCK-6XRE

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Cree CCK-6XRE

  • 收藏
  • 对比

型号

CCK-6XRE

品牌

Cree

utmel 编号

564-CCK-6XRE

商品类别

评估板 - LED 驱动器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

LED Lighting Development Tools XR-E Chemical Compatibility Kit

起订量

1最小包装量--

添加到询价列表
CCK-6XRE
CCK-6XRE Cree LED Lighting Development Tools XR-E Chemical Compatibility Kit

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CCK-6XRE详情

Cree CCK-6XRE重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 质量

    3273

  • Stranding element

    Pairs

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -25 - 70

  • Circuit integrity

    None

  • Diameter conductor

    1.5

  • Material core insulation

    Other

  • Conductor surface

    Bare

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -25 - 70

  • Outer diameter approx.

    11

  • Specification material outer sheath

    Other

  • Screen over stranding element

    Foil

  • Category

    Other

  • Halogen free according to IEC 60754-2

    无

  • Protective sheath

    Other

  • Core identification

    Colour

  • Number of stranding elements

    26

  • Min. permitted bending radius, moving application with forced guidance

    0

  • Nominal cross section conductor

    0.5

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

    无

  • NVP value

    66.5

  • Min. permitted bending radius, moving application/free movement

    0

  • Min. permitted bending radius, stationary application/permanent installation

    64

  • Low smoke according to IEC 61034-2

    无

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 2 = stranded

  • 绞合

    Bundle

  • 防紫外线

    无

0个相似型号

CCK-6XRE拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z