CLV1L-FKB详情
Cree CLV1L-FKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
24 - 24
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
2
Type of electric connection
Flat plug-in connection
Nominal current
16
深度
35.8
高度
68
宽度
38.2
CLV1L-FKB拓展信息








哦! 它是空的。