CLX6A-FKB详情
Cree CLX6A-FKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
Type of electric connection
Screw connection
Nominal current
8
深度
81.9
高度
75
宽度
15.5
CLX6A-FKB拓展信息








哦! 它是空的。