CMT1412-0000-000N0Z0AL7C详情
Cree CMT1412-0000-000N0Z0AL7C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Plug Shell Size 40
Brand
Sunbank / Souriau
Manufacturer
Sunbank
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-5015
Rohs Code
有
Manufacturer Part Number
CMT1412-0000-000N0Z0AL7C
Part Life Cycle Code
活跃
Ihs Manufacturer
CREE INC
Risk Rank
5.77
类型
插头盖
HTS代码
8541.40.20.00
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
CMT1412-0000-000N0Z0AL7C拓展信息








哦! 它是空的。