01803511详情
Crouzet 01803511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0-180351-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
180351
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
PUSH-ON TERMINAL
导线截面
6 mm2
终端性别
FEMALE
01803511拓展信息








哦! 它是空的。