80664010详情
Crouzet 80664010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
30 VDC
Manufacturer Part Number
U2-00900
Approvals
UL
Manufacturer
Turck
Package
Bulk
厂商
Crouzet
Product Status
Obsolete
系列
-
知识产权评级
IP67
80664010拓展信息
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet
Crouzet








哦! 它是空的。