83186065详情
Crouzet 83186065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Actuator
Roller
Illuminated
Non-Illuminated
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1104
Manufacturer Part Number
83186065
终端样式
快速连接
照明颜色
-
产品
Switch
灯型
-
83186065拓展信息









哦! 它是空的。