A1225T详情
Crydom A1225T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Operating Temperature Classification
Commercial
Output Device
SCR
Operating Temp Range
-40C to 80C
Output Voltage (Max)
140(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
Screw
Risk Rank
8.15
Ihs Manufacturer
CRYDOM INC
Part Life Cycle Code
终身购买
Manufacturer Part Number
A1225T
HTS代码
8541.40.95.00
Reach合规守则
compliant
引脚数量
4
输出类型
AC
输入类型
AC
光电子器件类型
触发输出 ssr
输入电流
4.9(mA)
隔离电压
4000(V)
输入电压
280(V)
A1225T拓展信息








哦! 它是空的。