CC1212详情
Crydom CC1212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
0个相似型号
CC1212拓展信息








哦! 它是空的。