CC48X详情
Crydom CC48X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 90
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CC48X拓展信息
CC48X详情
Crydom CC48X重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 90
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
CC48X拓展信息