CCD67详情
Crydom CCD67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
通孔安装
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Manufacturer Part Number
CCD67
Horizontal Pixel
256
Manufacturer
e2v technologies
Part Life Cycle Code
活跃
Ihs Manufacturer
E2V TECHNOLOGIES PLC
Risk Rank
5.75
子类别
CCD图像传感器
像素尺寸
26X26 µm
纵向像素
256
达到SVHC
compliant
CCD67拓展信息








哦! 它是空的。