CL2-D4详情
Crydom CL2-D4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.6
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
60.5
Screen over stranding element
None
Core identification
Rings
Number of stranding elements
400
Low smoke (according to EN 61034-2)
无
Conductor category
Class 1 = solid
绞合
Bundles and layers
CL2-D4拓展信息








哦! 它是空的。