D4825T-10详情
Crydom D4825T-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Screw
Rad Hardened
无
Output Voltage (Max)
530(V)
Operating Temp Range
-40C to 80C
Output Device
SCR
Operating Temperature Classification
Commercial
Rohs Code
有
Manufacturer Part Number
D4825T-10
Manufacturer
Crydom Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
CRYDOM INC
Risk Rank
2.25
HTS代码
8541.40.95.00
引脚数量
4
输入类型
DC
光电子器件类型
触发输出 ssr
输入电流
2.5(mA)
输入电压
32(V)
达到SVHC
compliant
D4825T-10拓展信息








哦! 它是空的。