G240E25详情
Crydom G240E25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Output Device
SCR
Operating Temp Range
-20C to 80C
Output Voltage (Max)
250(V)
Rad Hardened
无
Mounting
Screw
引脚数量
4
输出类型
AC
输入类型
AC
隔离电压
4000(V)
输入电压
36(V)
G240E25拓展信息
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom








哦! 它是空的。