G480D50R详情
Crydom G480D50R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Output Device
SCR
Operating Temp Range
-20C to 80C
Output Voltage (Max)
480(V)
Rad Hardened
无
Mounting
Screw
引脚数量
4
输出类型
AC
输入类型
DC
输入电流
34(mA)
隔离电压
4000(V)
输入电压
32(V)
G480D50R拓展信息
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom
Sensata-Crydom








哦! 它是空的。