GA144-01详情
Crydom GA144-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
92
Min. permitted bending radius, stationary application/permanent installation
37
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Outer diameter approx.
9.2
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Grey
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
GA144-01拓展信息








哦! 它是空的。