219012LPSTF详情
CTS 219012LPSTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.026843 oz
Factory Pack QuantityFactory Pack Quantity
12000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Wire Gauge Max
16 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
623
包装
Reel
类型
Open Barrel
性别
Female
子类别
Terminals
终端样式
Crimp
线规
16 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
产品类别
Terminals
219012LPSTF拓展信息








哦! 它是空的。