252A124B40TA详情
CTS 252A124B40TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.042505 oz
Factory Pack QuantityFactory Pack Quantity
5000
Wire Gauge Max
10 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
子类别
Terminals
线规
10 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
252A124B40TA拓展信息
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS








哦! 它是空的。