Very Low Jitter Clock Crystal Oscillator LVDS, Pin 1 Enable Output 133MHz Frequency ±25ppm Frequency Stability 2.5VDC Supply Voltage 6-Pin Surface Mount -20°C to 70°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
633L13305C2TCTSVery Low Jitter Clock Crystal Oscillator LVDS, Pin 1 Enable Output 133MHz Frequency ±25ppm Frequency Stability 2.5VDC Supply Voltage 6-Pin Surface Mount -20°C to 70°C Temperature 6-Pin Surface Mount T/R