Very Low Jitter Clock Crystal Oscillator LVPECL, Pin 1 Enable Output 153.6MHz Frequency ±100ppm Frequency Stability 3.3VDC Supply Voltage 6-Pin Surface Mount -40°C to 85°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
633P15362I3TCTSVery Low Jitter Clock Crystal Oscillator LVPECL, Pin 1 Enable Output 153.6MHz Frequency ±100ppm Frequency Stability 3.3VDC Supply Voltage 6-Pin Surface Mount -40°C to 85°C Temperature 6-Pin Surface Mount T/R