Very Low Jitter Crystal Oscillator LVPECL Pin 2 Enable Output 160MHz Frequency ±50ppm Frequency Stability 3.3VDC Supply Voltage ‐40°C to 85°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
653E16003I3TCTSVery Low Jitter Crystal Oscillator LVPECL Pin 2 Enable Output 160MHz Frequency ±50ppm Frequency Stability 3.3VDC Supply Voltage ‐40°C to 85°C Temperature 6-Pin Surface Mount T/R