Very Low Jitter Crystal Oscillator LVDS Pin 1 Enable Output 180MHz Frequency ±20ppm Frequency Stability 2.5VDC Supply Voltage ‐10°C to 60°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
653L18006A2TCTSVery Low Jitter Crystal Oscillator LVDS Pin 1 Enable Output 180MHz Frequency ±20ppm Frequency Stability 2.5VDC Supply Voltage ‐10°C to 60°C Temperature 6-Pin Surface Mount T/R