Very Low Jitter Crystal Oscillator LVPECL Pin 1 Enable 200MHz Frequency ±100ppm Frequency Stability 2.5VDC Supply Voltage ‐40°C to 85°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
653P20002I2TCTSVery Low Jitter Crystal Oscillator LVPECL Pin 1 Enable 200MHz Frequency ±100ppm Frequency Stability 2.5VDC Supply Voltage ‐40°C to 85°C Temperature 6-Pin Surface Mount T/R