766141183G详情
CTS 766141183G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.007796 oz
Factory Pack QuantityFactory Pack Quantity
20000
Wire Gauge Min
-
Wire Gauge Max
16 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
子类别
Terminals
线规
16 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 4
产品
螺丝端子
产品类别
Terminals
766141183G拓展信息
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS








哦! 它是空的。