767141154G详情
CTS 767141154G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.041659 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
切割胶带
类型
电磁线
性别
Male
子类别
Terminals
终端样式
IDC
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm
产品
专用终端
产品类别
Terminals
767141154G拓展信息
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS








哦! 它是空的。