RT2300B6TR13详情
CTS RT2300B6TR13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Unit Weight
0.141590 oz
Factory Pack QuantityFactory Pack Quantity
2100
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
Fastin-Faston
包装
Bulk
类型
Housing
颜色
Natural
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Accessories
产品类别
Terminals
RT2300B6TR13拓展信息
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS
CTS








哦! 它是空的。