CTS Corporation 435F27123IDT
- 收藏
- 对比
435F27123IDT
586-435F27123IDT
晶体
--
大陆
立即发货

Crystals 5.0mm x 3.2mm 2-Pad Surface Mount Crystal, 27.120000MHz, Tol /-20ppm, Stab /-30ppm, -40 C/ 85 C, 18F, 40 Ohms, 1k/reel
1最小包装量--
435F27123IDT详情
CTS Corporation 435F27123IDT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
包装
MouseReel
连接器类型
线对板
子类别
Crystals
触点类型
Signal
产品类别
Crystals
屏蔽的
无
产品类别
Crystals
435F27123IDT拓展信息
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls







哦! 它是空的。