CTS Corporation 435F5002YCET
- 收藏
- 对比
435F5002YCET
586-435F5002YCET
晶体
--
大陆
立即发货

Crystals 5.0mm x 3.2mm 2-Pad Surface Mount Crystal, 50.000000MHz, Tol /-20ppm, Stab /-25ppm, -20 C/ 70 C, 20pF, 40 Ohms, 1k/reel
1最小包装量--
435F5002YCET详情
CTS Corporation 435F5002YCET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
系列
D38999 III
包装
MouseReel
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
435F5002YCET拓展信息
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls







哦! 它是空的。