CTS Corporation 50700
- 收藏
- 对比
50700
586-50700
晶体
--
大陆
立即发货

0008.388608 MHZ Crystal 0008.388608 MHZ Crystal 0008.388608 MHZ Crystal
1最小包装量--
50700详情
CTS Corporation 50700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.102 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
POE
Manufacturer
Phihong
Brand
Phihong
RoHS
Details
子类别
AC-DC Power Supply
产品类别
Power over Ethernet - PoE
产品类别
Power over Ethernet - PoE
无铅
无铅
50700拓展信息
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls







哦! 它是空的。