CTS Corporation 581N130X2CAT
- 收藏
- 对比
581N130X2CAT
586-581N130X2CAT
振荡器
--
大陆
立即发货

TCXO Oscillators 5.0mm x 3.2mm Surface Mount Stratum 3 HCMOS VCTCXO, 13.000000MHz, 2.5V, /-0.28ppm Stability, -20/ 70 C, 1k/reel
1最小包装量--
581N130X2CAT详情
CTS Corporation 581N130X2CAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
CTS
Brand
CTS电子元件
系列
581
包装
Reel
子类别
Oscillators
产品类别
VCTCXO
输出格式
HCMOS
产品类别
TCXO 振荡器
581N130X2CAT拓展信息
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls







哦! 它是空的。