CTS Corporation 768163102JPTR13
- 收藏
- 对比
768163102JPTR13
586-768163102JPTR13
电阻器网络,阵列
--
大陆
立即发货

RESISTOR ARRAY 1000 OHM 5% 16PIN
1最小包装量--
768163102JPTR13详情
CTS Corporation 768163102JPTR13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Package
Tape & Reel (TR)
厂商
CTS Resistor Products
Product Status
Obsolete
系列
-
长度
1
768163102JPTR13拓展信息
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products
CTS Resistor Products







哦! 它是空的。