CTS Corporation C35D
- 收藏
- 对比
C35D
586-C35D
无类别的
--
大陆
立即发货

C35D datasheet pdf and Unclassified product details from CTS Corporation stock available at utmel
1最小包装量--
C35D详情
CTS Corporation C35D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
400
Material housing
Steel plate/plastic
Degree of protection (IP)
IP54
With lock
有
深度
400
宽度
610
高度
1900
C35D拓展信息







哦! 它是空的。