CTS Corporation C3HM
- 收藏
- 对比
C3HM
586-C3HM
无类别的
--
大陆
立即发货

C3HM datasheet pdf and Unclassified product details from CTS Corporation stock available at utmel
1最小包装量--
C3HM详情
CTS Corporation C3HM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Coated
Angle
90 - 90
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
宽度
60
高度
40
C3HM拓展信息







哦! 它是空的。