CTS Corporation CB3LV10014
- 收藏
- 对比
CB3LV10014
586-CB3LV10014
无类别的
--
大陆
立即发货

CB3LV Series 50 MHz 7 x 5 mm 3.3 V ±50 ppm SMT HCMOS/TTL Clock Oscillator
1最小包装量--
CB3LV10014详情
CTS Corporation CB3LV10014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Compliant
无铅
无铅
CB3LV10014拓展信息







哦! 它是空的。