CTS Corporation CB3LV-3I-1.8432-T
- 收藏
- 对比
CB3LV-3I-1.8432-T
586-CB3LV-3I-1.8432-T
振荡器
CSMD
大陆
立即发货

CB3LV-3I-1.8432-T datasheet pdf and Oscillators product details from CTS Corporation stock available at utmel
1最小包装量--
CB3LV-3I-1.8432-T详情
CTS Corporation CB3LV-3I-1.8432-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
表面贴装
包装/外壳
CSMD
频率
1.8432MHz
频率稳定性
50 ppm
RoHS状态
符合RoHS标准
CB3LV-3I-1.8432-T拓展信息
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls
CTS-Frequency Controls







哦! 它是空的。