CTS Corporation CER3402
- 收藏
- 对比
CER3402
586-CER3402
无类别的
--
大陆
立即发货

CER3402 datasheet pdf and Unclassified product details from CTS Corporation stock available at utmel
1最小包装量--
CER3402详情
CTS Corporation CER3402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
Package Description
,
Manufacturer Part Number
CER3402
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CER3402拓展信息







哦! 它是空的。